Capital Lighting, Inc. 27511SVCR Pendants-Glass Down 784462

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Rock Weight: 7.19 Product Name: One Light Pendant UPC: 783209011656 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Rock Weight: 7.19 Product Name: One Light Pendant UPC: 783209011656 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
27511SVCR Pendants-Glass Down - 784462 - Capital Lighting, Inc.
Columbus, OH, USA
27511SVCR Pendants-Glass Down
784462
27511SVCR Pendants-Glass Down 784462
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Rock Weight: 7.19 Product Name: One Light Pendant UPC: 783209011656 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon Rock
Weight: 7.19
Product Name: One Light Pendant
UPC: 783209011656
Category: Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784462
Product Name 27511SVCR Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details