Capital Lighting, Inc. 15293 Mini Pendants-Rod 784457

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15293 Mini Pendants-Rod - 784457 - Capital Lighting, Inc.
Columbus, OH, USA
15293 Mini Pendants-Rod
784457
15293 Mini Pendants-Rod 784457
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784457
Product Name 15293 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details