Capital Lighting, Inc. 15299 Island/Pool Table-3 Light Bar 784456

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Earth Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Earth Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15299 Island/Pool Table-3 Light Bar - 784456 - Capital Lighting, Inc.
Columbus, OH, USA
15299 Island/Pool Table-3 Light Bar
784456
15299 Island/Pool Table-3 Light Bar 784456
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Earth Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Earth
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784456
Product Name 15299 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details