Capital Lighting, Inc. 15307 Sconces-Single Candle 784450

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15307 Sconces-Single Candle - 784450 - Capital Lighting, Inc.
Columbus, OH, USA
15307 Sconces-Single Candle
784450
15307 Sconces-Single Candle 784450
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784450
Product Name 15307 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details