Capital Lighting, Inc. 10161WSOI Bathroom Fixtures-Five+Lights 784444

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.58 Product Name: Five Light Bath Vanity UPC: 783209029811 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.58 Product Name: Five Light Bath Vanity UPC: 783209029811 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10161WSOI Bathroom Fixtures-Five+Lights - 784444 - Capital Lighting, Inc.
Columbus, OH, USA
10161WSOI Bathroom Fixtures-Five+Lights
784444
10161WSOI Bathroom Fixtures-Five+Lights 784444
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.58 Product Name: Five Light Bath Vanity UPC: 783209029811 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.58
Product Name: Five Light Bath Vanity
UPC: 783209029811
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784444
Product Name 10161WSOI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details