PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Novelty Lamp
Category: Novelty Lamps And Accessories
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784413 |
| Product Name | 14670 Lamps-Accent Lamps |
| Application | Residential |