Capital Lighting, Inc. 18721 Sconces-Single Glass 784391

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivory Toned Graceful Copper Foil Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivory Toned Graceful Copper Foil Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
18721 Sconces-Single Glass - 784391 - Capital Lighting, Inc.
Columbus, OH, USA
18721 Sconces-Single Glass
784391
18721 Sconces-Single Glass 784391
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivory Toned Graceful Copper Foil Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Ivory Toned Graceful Copper Foil
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784391
Product Name 18721 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details