Capital Lighting, Inc. 19807 Pendants-Bowl Style 784387

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 150.00 Bulb Type: Candelabra Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 150.00 Bulb Type: Candelabra Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19807 Pendants-Bowl Style - 784387 - Capital Lighting, Inc.
Columbus, OH, USA
19807 Pendants-Bowl Style
784387
19807 Pendants-Bowl Style 784387
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 150.00 Bulb Type: Candelabra Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 150.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 100
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784387
Product Name 19807 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details