Capital Lighting, Inc. 18781 Mid. Chandeliers-Glass Down 784373

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 72.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 72.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
18781 Mid. Chandeliers-Glass Down - 784373 - Capital Lighting, Inc.
Columbus, OH, USA
18781 Mid. Chandeliers-Glass Down
784373
18781 Mid. Chandeliers-Glass Down 784373
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 72.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 72.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784373
Product Name 18781 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details