Capital Lighting, Inc. 19367 Mini Pendants-Cable 784353

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 95.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 95.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19367 Mini Pendants-Cable - 784353 - Capital Lighting, Inc.
Columbus, OH, USA
19367 Mini Pendants-Cable
784353
19367 Mini Pendants-Cable 784353
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 95.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 95.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784353
Product Name 19367 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details