Capital Lighting, Inc. 18847 Island/Pool Table-2 Light Bar 784345

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
18847 Island/Pool Table-2 Light Bar - 784345 - Capital Lighting, Inc.
Columbus, OH, USA
18847 Island/Pool Table-2 Light Bar
784345
18847 Island/Pool Table-2 Light Bar 784345
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 50.00
Length 50.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784345
Product Name 18847 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details