Capital Lighting, Inc. 19011 Pendants-Bowl Style 784331

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 75.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 75.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19011 Pendants-Bowl Style - 784331 - Capital Lighting, Inc.
Columbus, OH, USA
19011 Pendants-Bowl Style
784331
19011 Pendants-Bowl Style 784331
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 75.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 75.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784331
Product Name 19011 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details