Capital Lighting, Inc. 19234 Island/Pool Table-2 Light Bar 784323

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 70.00 Length 70.00 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 70.00 Length 70.00 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19234 Island/Pool Table-2 Light Bar - 784323 - Capital Lighting, Inc.
Columbus, OH, USA
19234 Island/Pool Table-2 Light Bar
784323
19234 Island/Pool Table-2 Light Bar 784323
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 70.00 Length 70.00 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 70.00
Length 70.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 25
Finish: Antique Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784323
Product Name 19234 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details