Capital Lighting, Inc. 19189 Lamps-Accent Lamps 784305

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
19189 Lamps-Accent Lamps - 784305 - Capital Lighting, Inc.
Columbus, OH, USA
19189 Lamps-Accent Lamps
784305
19189 Lamps-Accent Lamps 784305
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784305
Product Name 19189 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details