Capital Lighting, Inc. 19182 Pendants-Glass Down 784302

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 156.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 156.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19182 Pendants-Glass Down - 784302 - Capital Lighting, Inc.
Columbus, OH, USA
19182 Pendants-Glass Down
784302
19182 Pendants-Glass Down 784302
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 156.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 156.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784302
Product Name 19182 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details