Capital Lighting, Inc. M294863 Foyer/Hall Lanterns-Glass w/Frame 784296

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Bronze Weight: 34.64 Product Name: Six Light Chandelier UPC: 020389183163 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Bronze Weight: 34.64 Product Name: Six Light Chandelier UPC: 020389183163 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M294863 Foyer/Hall Lanterns-Glass w/Frame - 784296 - Capital Lighting, Inc.
Columbus, OH, USA
M294863 Foyer/Hall Lanterns-Glass w/Frame
784296
M294863 Foyer/Hall Lanterns-Glass w/Frame 784296
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Bronze Weight: 34.64 Product Name: Six Light Chandelier UPC: 020389183163 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Painted Bronze
Weight: 34.64
Product Name: Six Light Chandelier
UPC: 020389183163
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784296
Product Name M294863 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details