Capital Lighting, Inc. M296263 Pendants-Drum Shade 784295

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 25.44 Product Name: Three Light Chandelier UPC: 020389183156 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 25.44 Product Name: Three Light Chandelier UPC: 020389183156 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M296263 Pendants-Drum Shade - 784295 - Capital Lighting, Inc.
Columbus, OH, USA
M296263 Pendants-Drum Shade
784295
M296263 Pendants-Drum Shade 784295
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 25.44 Product Name: Three Light Chandelier UPC: 020389183156 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 25.44
Product Name: Three Light Chandelier
UPC: 020389183156
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784295
Product Name M296263 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details