Capital Lighting, Inc. SL4608 Flush Mounts-Bowl Style 784283

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5.54 Product Name: Two Light Ceiling Fixture UPC: 020389044563 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5.54 Product Name: Two Light Ceiling Fixture UPC: 020389044563 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL4608 Flush Mounts-Bowl Style - 784283 - Capital Lighting, Inc.
Columbus, OH, USA
SL4608 Flush Mounts-Bowl Style
784283
SL4608 Flush Mounts-Bowl Style 784283
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5.54 Product Name: Two Light Ceiling Fixture UPC: 020389044563 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 5.54
Product Name: Two Light Ceiling Fixture
UPC: 020389044563
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784283
Product Name SL4608 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details