Capital Lighting, Inc. M342463 Pendants-Bowl Style 784268

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Painted Bronze Weight: 27.44 Product Name: Four Light Pendant UPC: 020389183118 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Painted Bronze Weight: 27.44 Product Name: Four Light Pendant UPC: 020389183118 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M342463 Pendants-Bowl Style - 784268 - Capital Lighting, Inc.
Columbus, OH, USA
M342463 Pendants-Bowl Style
784268
M342463 Pendants-Bowl Style 784268
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Painted Bronze Weight: 27.44 Product Name: Four Light Pendant UPC: 020389183118 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Painted Bronze
Weight: 27.44
Product Name: Four Light Pendant
UPC: 020389183118
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784268
Product Name M342463 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details