Capital Lighting, Inc. SL3258 Flush Mounts-Bowl Style 784259

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.86 Product Name: One Light Ceiling Fixture UPC: 020389044341 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.86 Product Name: One Light Ceiling Fixture UPC: 020389044341 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL3258 Flush Mounts-Bowl Style - 784259 - Capital Lighting, Inc.
Columbus, OH, USA
SL3258 Flush Mounts-Bowl Style
784259
SL3258 Flush Mounts-Bowl Style 784259
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.86 Product Name: One Light Ceiling Fixture UPC: 020389044341 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 1.86
Product Name: One Light Ceiling Fixture
UPC: 020389044341
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784259
Product Name SL3258 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details