Capital Lighting, Inc. SL4468 Flush Mounts-Bowl Style 784250

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL4468 Flush Mounts-Bowl Style - 784250 - Capital Lighting, Inc.
Columbus, OH, USA
SL4468 Flush Mounts-Bowl Style
784250
SL4468 Flush Mounts-Bowl Style 784250
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784250
Product Name SL4468 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details