Capital Lighting, Inc. SL3251 Flush Mounts-Bowl Style 784225

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL3251 Flush Mounts-Bowl Style - 784225 - Capital Lighting, Inc.
Columbus, OH, USA
SL3251 Flush Mounts-Bowl Style
784225
SL3251 Flush Mounts-Bowl Style 784225
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784225
Product Name SL3251 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details