Capital Lighting, Inc. 19833 Large Chandeliers-Glass Shade 784197

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 132.00 Bulb Type: Candelabra Qty: 12 Wattage: 100 Finish: Multi Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 132.00 Bulb Type: Candelabra Qty: 12 Wattage: 100 Finish: Multi Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19833 Large Chandeliers-Glass Shade - 784197 - Capital Lighting, Inc.
Columbus, OH, USA
19833 Large Chandeliers-Glass Shade
784197
19833 Large Chandeliers-Glass Shade 784197
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 132.00 Bulb Type: Candelabra Qty: 12 Wattage: 100 Finish: Multi Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 132.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 100
Finish: Multi
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784197
Product Name 19833 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details