Capital Lighting, Inc. 19844 Sconces-Double Candle 784191

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
19844 Sconces-Double Candle - 784191 - Capital Lighting, Inc.
Columbus, OH, USA
19844 Sconces-Double Candle
784191
19844 Sconces-Double Candle 784191
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784191
Product Name 19844 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details