Capital Lighting, Inc. 15361AZT Landscape Ltg.-Accent 784188

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927042789 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927042789 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15361AZT Landscape Ltg.-Accent - 784188 - Capital Lighting, Inc.
Columbus, OH, USA
15361AZT Landscape Ltg.-Accent
784188
15361AZT Landscape Ltg.-Accent 784188
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927042789 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927042789
Category: Landscape 12V Wall Wash
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784188
Product Name 15361AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details