Capital Lighting, Inc. 19917 Pendants-Bowl Style 784177

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19917 Pendants-Bowl Style - 784177 - Capital Lighting, Inc.
Columbus, OH, USA
19917 Pendants-Bowl Style
784177
19917 Pendants-Bowl Style 784177
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784177
Product Name 19917 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details