Capital Lighting, Inc. 20537 Lamps-Accent Lamps 784175

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
20537 Lamps-Accent Lamps - 784175 - Capital Lighting, Inc.
Columbus, OH, USA
20537 Lamps-Accent Lamps
784175
20537 Lamps-Accent Lamps 784175
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784175
Product Name 20537 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details