Capital Lighting, Inc. 19921 Sconces-Pocket 784174

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
19921 Sconces-Pocket - 784174 - Capital Lighting, Inc.
Columbus, OH, USA
19921 Sconces-Pocket
784174
19921 Sconces-Pocket 784174
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784174
Product Name 19921 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details