Capital Lighting, Inc. 20536 Lamps-Accent Lamps 784172

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
20536 Lamps-Accent Lamps - 784172 - Capital Lighting, Inc.
Columbus, OH, USA
20536 Lamps-Accent Lamps
784172
20536 Lamps-Accent Lamps 784172
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784172
Product Name 20536 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details