Capital Lighting, Inc. 19985 Large Chandeliers-Glass Shade 784171

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 65.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 65.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19985 Large Chandeliers-Glass Shade - 784171 - Capital Lighting, Inc.
Columbus, OH, USA
19985 Large Chandeliers-Glass Shade
784171
19985 Large Chandeliers-Glass Shade 784171
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 65.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 65.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784171
Product Name 19985 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details