Capital Lighting, Inc. 21012 Sconces-Pocket 784166

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
21012 Sconces-Pocket - 784166 - Capital Lighting, Inc.
Columbus, OH, USA
21012 Sconces-Pocket
784166
21012 Sconces-Pocket 784166
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784166
Product Name 21012 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details