Capital Lighting, Inc. 21224 Lamps-Accent Lamps 784165

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Beige Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Beige Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
21224 Lamps-Accent Lamps - 784165 - Capital Lighting, Inc.
Columbus, OH, USA
21224 Lamps-Accent Lamps
784165
21224 Lamps-Accent Lamps 784165
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Beige Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Bulb
Type: 12V/Halo
Qty: 1
Wattage: 10
Finish: Beige
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784165
Product Name 21224 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details