Capital Lighting, Inc. 20766 Island/Pool Table-4 Light + 784143

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 255.00 Length 255.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cafoir Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 255.00 Length 255.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cafoir Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20766 Island/Pool Table-4 Light + - 784143 - Capital Lighting, Inc.
Columbus, OH, USA
20766 Island/Pool Table-4 Light +
784143
20766 Island/Pool Table-4 Light + 784143
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 255.00 Length 255.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cafoir Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 255.00
Length 255.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Cafoir
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784143
Product Name 20766 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details