Capital Lighting, Inc. 20875 Pendants-Bowl Style 784142

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 74.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Steel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 74.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Steel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20875 Pendants-Bowl Style - 784142 - Capital Lighting, Inc.
Columbus, OH, USA
20875 Pendants-Bowl Style
784142
20875 Pendants-Bowl Style 784142
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 74.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Steel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 74.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Steel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784142
Product Name 20875 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details