Capital Lighting, Inc. 21228 Lamps-Accent Lamps 784139

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
21228 Lamps-Accent Lamps - 784139 - Capital Lighting, Inc.
Columbus, OH, USA
21228 Lamps-Accent Lamps
784139
21228 Lamps-Accent Lamps 784139
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Bulb
Type: 12V/Halo
Qty: 1
Wattage: 10
Finish: Amber
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784139
Product Name 21228 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details