Capital Lighting, Inc. 15021VGB Landscape Ltg.-Accent 784126

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Verdigris Product Name: One Light Landscape Fixture UPC: 783927187947 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Verdigris Product Name: One Light Landscape Fixture UPC: 783927187947 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15021VGB Landscape Ltg.-Accent - 784126 - Capital Lighting, Inc.
Columbus, OH, USA
15021VGB Landscape Ltg.-Accent
784126
15021VGB Landscape Ltg.-Accent 784126
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Verdigris Product Name: One Light Landscape Fixture UPC: 783927187947 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 3.00
Length 3.00
Bulb
Type: Xenon
Qty: 1
Wattage: 6.5
Finish: Verdigris
Product Name: One Light Landscape Fixture
UPC: 783927187947
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784126
Product Name 15021VGB Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details