Capital Lighting, Inc. 15047OZ Landscape Ltg.-Deck & Patio 784123

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 1.50 Length 1.50 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927186834 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 1.50 Length 1.50 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927186834 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15047OZ Landscape Ltg.-Deck & Patio - 784123 - Capital Lighting, Inc.
Columbus, OH, USA
15047OZ Landscape Ltg.-Deck & Patio
784123
15047OZ Landscape Ltg.-Deck & Patio 784123
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 1.50 Length 1.50 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927186834 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 1.50
Length 1.50
Bulb
Type: Xenon
Qty: 1
Wattage: 6.5
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927186834
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784123
Product Name 15047OZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details