Capital Lighting, Inc. 15064BBR Landscape Ltg.-Deck & Patio 784120

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T3 Qty: 1 Wattage: 10 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927185257 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T3 Qty: 1 Wattage: 10 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927185257 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15064BBR Landscape Ltg.-Deck & Patio - 784120 - Capital Lighting, Inc.
Columbus, OH, USA
15064BBR Landscape Ltg.-Deck & Patio
784120
15064BBR Landscape Ltg.-Deck & Patio 784120
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T3 Qty: 1 Wattage: 10 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927185257 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.00
Length 2.00
Bulb
Type: T3
Qty: 1
Wattage: 10
Finish: Bronzed Brass
Product Name: One Light Landscape Fixture
UPC: 783927185257
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784120
Product Name 15064BBR Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details