Capital Lighting, Inc. 21481 Foyer/Hall Lanterns-Glass w/Frame 784119

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21481 Foyer/Hall Lanterns-Glass w/Frame - 784119 - Capital Lighting, Inc.
Columbus, OH, USA
21481 Foyer/Hall Lanterns-Glass w/Frame
784119
21481 Foyer/Hall Lanterns-Glass w/Frame 784119
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 40.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Brass
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784119
Product Name 21481 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details