PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784116 |
| Product Name | 21558 Semi-Flush Mts.-Other |
| Application | Residential |