Capital Lighting, Inc. 15361BKT Landscape Ltg.-Accent 784099

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Outdoor Fixture UPC: 783927042796 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Outdoor Fixture UPC: 783927042796 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15361BKT Landscape Ltg.-Accent - 784099 - Capital Lighting, Inc.
Columbus, OH, USA
15361BKT Landscape Ltg.-Accent
784099
15361BKT Landscape Ltg.-Accent 784099
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Outdoor Fixture UPC: 783927042796 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Qty: 1
Wattage: 24.4
Finish: Textured Black
Product Name: One Light Outdoor Fixture
UPC: 783927042796
Category: Landscape 12V Wall Wash
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784099
Product Name 15361BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details