Capital Lighting, Inc. 15363BBR Landscape Ltg.-Accent 784094

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927185042 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927185042 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15363BBR Landscape Ltg.-Accent - 784094 - Capital Lighting, Inc.
Columbus, OH, USA
15363BBR Landscape Ltg.-Accent
784094
15363BBR Landscape Ltg.-Accent 784094
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927185042 Category: Landscape 12V Wall Wash Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Length 10.00
Bulb
Type: 3156K
Qty: 1
Wattage: 24.4
Finish: Bronzed Brass
Product Name: One Light Landscape Fixture
UPC: 783927185042
Category: Landscape 12V Wall Wash
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784094
Product Name 15363BBR Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details