Capital Lighting, Inc. 15373BKT Landscape Ltg.-Path & Spread 784091

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927185394 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927185394 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15373BKT Landscape Ltg.-Path & Spread - 784091 - Capital Lighting, Inc.
Columbus, OH, USA
15373BKT Landscape Ltg.-Path & Spread
784091
15373BKT Landscape Ltg.-Path & Spread 784091
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927185394 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Length 24.00
Bulb
Type: 3155K
Qty: 1
Wattage: 18.5
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927185394
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784091
Product Name 15373BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details