Capital Lighting, Inc. 15374AZT Landscape Ltg.-Accent 784090

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927187763 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927187763 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15374AZT Landscape Ltg.-Accent - 784090 - Capital Lighting, Inc.
Columbus, OH, USA
15374AZT Landscape Ltg.-Accent
784090
15374AZT Landscape Ltg.-Accent 784090
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927187763 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.00
Length 3.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927187763
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784090
Product Name 15374AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details