Capital Lighting, Inc. M292663 Semi-Flush Mts.-Drum Shade 784088

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 19.63 Product Name: Three Light Ceiling Fixture UPC: 020389183149 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 19.63 Product Name: Three Light Ceiling Fixture UPC: 020389183149 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M292663 Semi-Flush Mts.-Drum Shade - 784088 - Capital Lighting, Inc.
Columbus, OH, USA
M292663 Semi-Flush Mts.-Drum Shade
784088
M292663 Semi-Flush Mts.-Drum Shade 784088
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 19.63 Product Name: Three Light Ceiling Fixture UPC: 020389183149 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 19.63
Product Name: Three Light Ceiling Fixture
UPC: 020389183149
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784088
Product Name M292663 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details