Capital Lighting, Inc. M265163 Mini Pendants-Rod 784087

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.69 Product Name: One Light Pendant UPC: 020389179784 Category: Pendant Glass: Abrazo Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.69 Product Name: One Light Pendant UPC: 020389179784 Category: Pendant Glass: Abrazo Art

Suppliers

Company
Product
Description
Supplier Links
M265163 Mini Pendants-Rod - 784087 - Capital Lighting, Inc.
Columbus, OH, USA
M265163 Mini Pendants-Rod
784087
M265163 Mini Pendants-Rod 784087
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.69 Product Name: One Light Pendant UPC: 020389179784 Category: Pendant Glass: Abrazo Art

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.69
Product Name: One Light Pendant
UPC: 020389179784
Category: Pendant
Glass: Abrazo Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784087
Product Name M265163 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details