Capital Lighting, Inc. M268463 Mid. Chandeliers-Glass Up 784086

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Cased Cracked Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

Suppliers

Company
Product
Description
Supplier Links
M268463 Mid. Chandeliers-Glass Up - 784086 - Capital Lighting, Inc.
Columbus, OH, USA
M268463 Mid. Chandeliers-Glass Up
784086
M268463 Mid. Chandeliers-Glass Up 784086
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Cased Cracked Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784086
Product Name M268463 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details