Capital Lighting, Inc. M268163 Mid. Chandeliers-Glass Up 784084

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Pendant Category: Pendant Glass: Cased Cracked Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Pendant Category: Pendant Glass: Cased Cracked Ice

Suppliers

Company
Product
Description
Supplier Links
M268163 Mid. Chandeliers-Glass Up - 784084 - Capital Lighting, Inc.
Columbus, OH, USA
M268163 Mid. Chandeliers-Glass Up
784084
M268163 Mid. Chandeliers-Glass Up 784084
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Pendant Category: Pendant Glass: Cased Cracked Ice

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Product Name: Nine Light Pendant
Category: Pendant
Glass: Cased Cracked Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784084
Product Name M268163 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details