Capital Lighting, Inc. M270063 Flush Mounts-Drum Shades 784083

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 21.16 Product Name: Three Light Ceiling Fixture UPC: 020389184269 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 21.16 Product Name: Three Light Ceiling Fixture UPC: 020389184269 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M270063 Flush Mounts-Drum Shades - 784083 - Capital Lighting, Inc.
Columbus, OH, USA
M270063 Flush Mounts-Drum Shades
784083
M270063 Flush Mounts-Drum Shades 784083
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 21.16 Product Name: Three Light Ceiling Fixture UPC: 020389184269 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 21.16
Product Name: Three Light Ceiling Fixture
UPC: 020389184269
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784083
Product Name M270063 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details