Capital Lighting, Inc. 15379OZ Landscape Ltg.-Path & Spread 784073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.75 Length 24.75 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927186537 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.75 Length 24.75 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927186537 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15379OZ Landscape Ltg.-Path & Spread - 784073 - Capital Lighting, Inc.
Columbus, OH, USA
15379OZ Landscape Ltg.-Path & Spread
784073
15379OZ Landscape Ltg.-Path & Spread 784073
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.75 Length 24.75 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927186537 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 24.75
Length 24.75
Bulb
Type: 3156K
Qty: 1
Wattage: 24.4
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927186537
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784073
Product Name 15379OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details